Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - M55342K11B22D1PT5V M55342K11B22D1PT5V

Description
Manufacturer: Vishay Win Source Part Number: 924922-M55342K11B22D 1PT5V Series: * Features: Chip Resistor Package: Reel - TR Family Name: M55342 Categories: Resistors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks HTSUS: 8533.21.0030
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 924922-M55342K11B22D 1PT5V Series: * Features: Chip Resistor Package: Reel - TR Family Name: M55342 Categories: Resistors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks HTSUS: 8533.21.0030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - M55342K11B22D1PT5V
924922-M55342K11B22D1PT5V
Chip Resistor - Surface Mount - M55342K11B22D1PT5V 924922-M55342K11B22D1PT5V
Manufacturer: Vishay Win Source Part Number: 924922-M55342K11B22D 1PT5V Series: * Features: Chip Resistor Package: Reel - TR Family Name: M55342 Categories: Resistors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks HTSUS: 8533.21.0030

Manufacturer: Vishay
Win Source Part Number: 924922-M55342K11B22D1PT5V
Series: *
Features: Chip Resistor
Package: Reel - TR
Family Name: M55342
Categories: Resistors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
HTSUS: 8533.21.0030

Buy Now
M55342K 100PPM 0402 22.1 1% P T5 Product overview: M55342K11B22D1PT5V from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K11B22D1PT5 V can be used for catalog matching and distributor lookup.

M55342K 100PPM 0402 22.1 1% P T5 Product overview: M55342K11B22D1PT5V from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K11B22D1PT5V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 764-M55342K11B22D1PT5VTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K11B22D1PT5VTR-ND
Chip Resistor - Surface Mount 764-M55342K11B22D1PT5VTR-ND
Chip Resistor

Chip Resistor

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number 924922-M55342K11B22D1PT5V 52-M55342K11B22D1PT5V 764-M55342K11B22D1PT5VTR-ND
Product Name Chip Resistor - Surface Mount - M55342K11B22D1PT5V Resistor Chip Resistor - Surface Mount
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details