Vishay Intertechnology, Inc. Res Thick Film 0402 1.21K Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD Tray M55342K11B1E21RWB

Description
Res Thick Film 0402 1.21K Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote Datasheet
Description
Res Thick Film 0402 1.21K Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0402 1.21K Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD Tray - M55342K11B1E21RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0402 1.21K Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD Tray
M55342K11B1E21RWB
Res Thick Film 0402 1.21K Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD Tray M55342K11B1E21RWB
Res Thick Film 0402 1.21K Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD Tray

Res Thick Film 0402 1.21K Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site
Chip Resistor - Surface Mount - 541-M55342K11B1E21RWB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K11B1E21RWB-ND
Chip Resistor - Surface Mount 541-M55342K11B1E21RWB-ND
THICK FILM RESISTOR 0402 1%

THICK FILM RESISTOR 0402 1%

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K11B1E21RWB 541-M55342K11B1E21RWB-ND
Product Name Res Thick Film 0402 1.21K Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD Tray Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 25 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1023FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers