Vishay Intertechnology, Inc. RES 1K OHM 1/20W 1% 0402 M55342K11B1E00RS3

Description
RES 1Kohm 1/20W 1% 0402
Request a Quote Datasheet
Description
RES 1Kohm 1/20W 1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1/20W 1% 0402 - M55342K11B1E00RS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1/20W 1% 0402
M55342K11B1E00RS3
RES 1K OHM 1/20W 1% 0402 M55342K11B1E00RS3
RES 1Kohm 1/20W 1% 0402

RES 1Kohm 1/20W 1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-M55342K11B1E00RS3TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K11B1E00RS3TR-ND
Chip Resistor - Surface Mount 541-M55342K11B1E00RS3TR-ND
1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military Thick Film

1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K11B1E00RS3CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K11B1E00RS3CT-ND
Chip Resistor - Surface Mount 541-M55342K11B1E00RS3CT-ND
1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military Thick Film

1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K11B1E00RS3DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K11B1E00RS3DKR-ND
Chip Resistor - Surface Mount 541-M55342K11B1E00RS3DKR-ND
1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military Thick Film

1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K11B1E00RS3 541-M55342K11B1E00RS3TR-ND
Product Name RES 1K OHM 1/20W 1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 1000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Te Connectivity - 32AC4822 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details