Vishay Precision Group Rcwpm-0402 1K 1% K M55342K11B1E00P Tsl Vishay M55342K11B1E00PWL

Description
RCWPM-0402 1K 1% K M55342K11B1E00P TSL
Description
RCWPM-0402 1K 1% K M55342K11B1E00P TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 1K 1% K M55342K11B1E00P Tsl Vishay - 22P3588 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 1K 1% K M55342K11B1E00P Tsl Vishay
22P3588
Rcwpm-0402 1K 1% K M55342K11B1E00P Tsl Vishay 22P3588
RCWPM-0402 1K 1% K M55342K11B1E00P TSL

RCWPM-0402 1K 1% K M55342K11B1E00P TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P3588
Product Name Rcwpm-0402 1K 1% K M55342K11B1E00P Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1469491 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R511JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details