Vishay Precision Group Rcwpm-0402 18.2K 1% K M55342K11B18E2R Ts Vishay M55342K11B18E2RWL

Description
RCWPM-0402 18.2K 1% K M55342K11B18E2R TS
Description
RCWPM-0402 18.2K 1% K M55342K11B18E2R TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 18.2K 1% K M55342K11B18E2R Ts Vishay - 22P4292 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 18.2K 1% K M55342K11B18E2R Ts Vishay
22P4292
Rcwpm-0402 18.2K 1% K M55342K11B18E2R Ts Vishay 22P4292
RCWPM-0402 18.2K 1% K M55342K11B18E2R TS

RCWPM-0402 18.2K 1% K M55342K11B18E2R TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P4292
Product Name Rcwpm-0402 18.2K 1% K M55342K11B18E2R Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 680 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R754JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details