Vishay Precision Group Rcwpm-0402 160K 2% K M55342K11B160Hr Tsl Vishay M55342K11B160HRWL

Description
RCWPM-0402 160K 2% K M55342K11B160HR TSL
Description
RCWPM-0402 160K 2% K M55342K11B160HR TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 160K 2% K M55342K11B160Hr Tsl Vishay - 22P4222 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 160K 2% K M55342K11B160Hr Tsl Vishay
22P4222
Rcwpm-0402 160K 2% K M55342K11B160Hr Tsl Vishay 22P4222
RCWPM-0402 160K 2% K M55342K11B160HR TSL

RCWPM-0402 160K 2% K M55342K11B160HR TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P4222
Product Name Rcwpm-0402 160K 2% K M55342K11B160Hr Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R685JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details