Vishay Intertechnology, Inc. RES 11.1K OHM 1/20W 0.1% 0402 M55342K11B11B1RWS

Description
RES 11.1Kohm 1/20W 0.1% 0402
Request a Quote Datasheet
Description
RES 11.1Kohm 1/20W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.1K OHM 1/20W 0.1% 0402 - M55342K11B11B1RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.1K OHM 1/20W 0.1% 0402
M55342K11B11B1RWS
RES 11.1K OHM 1/20W 0.1% 0402 M55342K11B11B1RWS
RES 11.1Kohm 1/20W 0.1% 0402

RES 11.1Kohm 1/20W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K11B11B1RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K11B11B1RWS-ND
Chip Resistor - Surface Mount 764-M55342K11B11B1RWS-ND
11.1 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

11.1 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Resistor,thin Film,11.1Kohms,25Wv,.1+/-% Tol,-100,100Ppm-Tc,0402-Case Vishay - 60M9951 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thin Film,11.1Kohms,25Wv,.1+/-% Tol,-100,100Ppm-Tc,0402-Case Vishay
60M9951
Resistor,thin Film,11.1Kohms,25Wv,.1+/-% Tol,-100,100Ppm-Tc,0402-Case Vishay 60M9951
Resistor,Thin Film,11.1KOhms,25WV, .1+/-% Tol,-100,100ppm-TC,0 402-Case

Resistor,Thin Film,11.1KOhms,25WV,.1+/-% Tol,-100,100ppm-TC,0402-Case

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number M55342K11B11B1RWS 764-M55342K11B11B1RWS-ND 60M9951
Product Name RES 11.1K OHM 1/20W 0.1% 0402 Chip Resistor - Surface Mount Resistor,thin Film,11.1Kohms,25Wv,.1+/-% Tol,-100,100Ppm-Tc,0402-Case Vishay
Mounting / Packaging 0402 0402; 0402 0402
Resistance Range 11100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C272J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details