Vishay Precision Group Res Thick Film 0402 10 Ohm 1% 1/25W ¦100ppm/¦C 0.001% SMD Tray M55342K11B10D0SWB

Description
Res Thick Film 0402 10 Ohm 1% 1/25W ¦100ppm/¦C 0.001% SMD Tray
Request a Quote Datasheet
Description
Res Thick Film 0402 10 Ohm 1% 1/25W ¦100ppm/¦C 0.001% SMD Tray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0402 10 Ohm 1% 1/25W ¦100ppm/¦C 0.001% SMD Tray - M55342K11B10D0SWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0402 10 Ohm 1% 1/25W ¦100ppm/¦C 0.001% SMD Tray
M55342K11B10D0SWB
Res Thick Film 0402 10 Ohm 1% 1/25W ¦100ppm/¦C 0.001% SMD Tray M55342K11B10D0SWB
Res Thick Film 0402 10 Ohm 1% 1/25W ¦100ppm/¦C 0.001% SMD Tray

Res Thick Film 0402 10 Ohm 1% 1/25W ¦100ppm/¦C 0.001% SMD Tray

Supplier's Site
Chip Resistor - Surface Mount - 541-M55342K11B10D0SWB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K11B10D0SWB-ND
Chip Resistor - Surface Mount 541-M55342K11B10D0SWB-ND
THICK FILM RESISTOR 0402 1%

THICK FILM RESISTOR 0402 1%

Buy Now Datasheet
Resistor,thick Film,10Ohms,25Wv,1+/-% Tol,100Ppm-Tc,0401-Case,rm-Milstyle Vishay - 95M8604 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,10Ohms,25Wv,1+/-% Tol,100Ppm-Tc,0401-Case,rm-Milstyle Vishay
95M8604
Resistor,thick Film,10Ohms,25Wv,1+/-% Tol,100Ppm-Tc,0401-Case,rm-Milstyle Vishay 95M8604
Resistor,Thick Film,10Ohms,25WV,1+/ -% Tol,100ppm-TC,0401-C ase,RM-MilStyle

Resistor,Thick Film,10Ohms,25WV,1+/-% Tol,100ppm-TC,0401-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number M55342K11B10D0SWB 541-M55342K11B10D0SWB-ND 95M8604
Product Name Res Thick Film 0402 10 Ohm 1% 1/25W ¦100ppm/¦C 0.001% SMD Tray Chip Resistor - Surface Mount Resistor,thick Film,10Ohms,25Wv,1+/-% Tol,100Ppm-Tc,0401-Case,rm-Milstyle Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 25 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2567545P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0024 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details