Vishay Precision Group Rcwpm-1100 820 2% K M55342K10B820Gs Rsl Vishay M55342K10B820GSUL

Description
RCWPM-1100 820 2% K M55342K10B820GS RSL
Description
RCWPM-1100 820 2% K M55342K10B820GS RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 820 2% K M55342K10B820Gs Rsl Vishay - 22P3423 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 820 2% K M55342K10B820Gs Rsl Vishay
22P3423
Rcwpm-1100 820 2% K M55342K10B820Gs Rsl Vishay 22P3423
RCWPM-1100 820 2% K M55342K10B820GS RSL

RCWPM-1100 820 2% K M55342K10B820GS RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P3423
Product Name Rcwpm-1100 820 2% K M55342K10B820Gs Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details