Vishay Precision Group Rcwpm-1100 68K 2% K M55342K10B68H0R Tsl Vishay M55342K10B68H0RWL

Description
RCWPM-1100 68K 2% K M55342K10B68H0R TSL
Description
RCWPM-1100 68K 2% K M55342K10B68H0R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 68K 2% K M55342K10B68H0R Tsl Vishay - 22P3172 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 68K 2% K M55342K10B68H0R Tsl Vishay
22P3172
Rcwpm-1100 68K 2% K M55342K10B68H0R Tsl Vishay 22P3172
RCWPM-1100 68K 2% K M55342K10B68H0R TSL

RCWPM-1100 68K 2% K M55342K10B68H0R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P3172
Product Name Rcwpm-1100 68K 2% K M55342K10B68H0R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details