Vishay Precision Group Rcwpm-1100 681K 1% K M55342K10B681Es Rsl Vishay M55342K10B681ESUL

Description
RCWPM-1100 681K 1% K M55342K10B681ES RSL
Description
RCWPM-1100 681K 1% K M55342K10B681ES RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 681K 1% K M55342K10B681Es Rsl Vishay - 22P3203 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 681K 1% K M55342K10B681Es Rsl Vishay
22P3203
Rcwpm-1100 681K 1% K M55342K10B681Es Rsl Vishay 22P3203
RCWPM-1100 681K 1% K M55342K10B681ES RSL

RCWPM-1100 681K 1% K M55342K10B681ES RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P3203
Product Name Rcwpm-1100 681K 1% K M55342K10B681Es Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 261000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260347 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R150JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details