Vishay Intertechnology, Inc. RES 642 OHM 1/2W 0.1% 1010 M55342K10B642ARWS

Description
RES 642ohm 1/2W 0.1% 1010
Request a Quote Datasheet
Description
RES 642ohm 1/2W 0.1% 1010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 642 OHM 1/2W 0.1% 1010 - M55342K10B642ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 642 OHM 1/2W 0.1% 1010
M55342K10B642ARWS
RES 642 OHM 1/2W 0.1% 1010 M55342K10B642ARWS
RES 642ohm 1/2W 0.1% 1010

RES 642ohm 1/2W 0.1% 1010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K10B642ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K10B642ARWS-ND
Chip Resistor - Surface Mount 764-M55342K10B642ARWS-ND
642 Ohms ±0.1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

642 Ohms ±0.1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K10B642ARWS 764-M55342K10B642ARWS-ND
Product Name RES 642 OHM 1/2W 0.1% 1010 Chip Resistor - Surface Mount
Resistance Range 642 ohms 642 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2554FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details