Vishay Precision Group Rcwpm-1100 604K 1% K M55342K10B604Es Rsl Vishay M55342K10B604ESUL

Description
RCWPM-1100 604K 1% K M55342K10B604ES RSL
Description
RCWPM-1100 604K 1% K M55342K10B604ES RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 604K 1% K M55342K10B604Es Rsl Vishay - 22P3075 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 604K 1% K M55342K10B604Es Rsl Vishay
22P3075
Rcwpm-1100 604K 1% K M55342K10B604Es Rsl Vishay 22P3075
RCWPM-1100 604K 1% K M55342K10B604ES RSL

RCWPM-1100 604K 1% K M55342K10B604ES RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P3075
Product Name Rcwpm-1100 604K 1% K M55342K10B604Es Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details