Vishay Precision Group Rcwpm-1100 4.12K 1% K M55342K10B4E12R Ts Vishay M55342K10B4E12RWL

Description
RCWPM-1100 4.12K 1% K M55342K10B4E12R TS
Description
RCWPM-1100 4.12K 1% K M55342K10B4E12R TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 4.12K 1% K M55342K10B4E12R Ts Vishay - 22P2448 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 4.12K 1% K M55342K10B4E12R Ts Vishay
22P2448
Rcwpm-1100 4.12K 1% K M55342K10B4E12R Ts Vishay 22P2448
RCWPM-1100 4.12K 1% K M55342K10B4E12R TS

RCWPM-1100 4.12K 1% K M55342K10B4E12R TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P2448
Product Name Rcwpm-1100 4.12K 1% K M55342K10B4E12R Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1468325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R334JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details