Vishay Precision Group Rcwpm-1100 499K 1% K M55342K10B499Er Tsl Vishay M55342K10B499ERWL

Description
RCWPM-1100 499K 1% K M55342K10B499ER TSL
Description
RCWPM-1100 499K 1% K M55342K10B499ER TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 499K 1% K M55342K10B499Er Tsl Vishay - 22P2756 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 499K 1% K M55342K10B499Er Tsl Vishay
22P2756
Rcwpm-1100 499K 1% K M55342K10B499Er Tsl Vishay 22P2756
RCWPM-1100 499K 1% K M55342K10B499ER TSL

RCWPM-1100 499K 1% K M55342K10B499ER TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P2756
Product Name Rcwpm-1100 499K 1% K M55342K10B499Er Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1820 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690287 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details