Vishay Precision Group Rcwpm-1100 3.92K 1% K M55342K10B3E92R Rs Vishay M55342K10B3E92RUL

Description
RCWPM-1100 3.92K 1% K M55342K10B3E92R RS
Description
RCWPM-1100 3.92K 1% K M55342K10B3E92R RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 3.92K 1% K M55342K10B3E92R Rs Vishay - 22P2095 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 3.92K 1% K M55342K10B3E92R Rs Vishay
22P2095
Rcwpm-1100 3.92K 1% K M55342K10B3E92R Rs Vishay 22P2095
RCWPM-1100 3.92K 1% K M55342K10B3E92R RS

RCWPM-1100 3.92K 1% K M55342K10B3E92R RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P2095
Product Name Rcwpm-1100 3.92K 1% K M55342K10B3E92R Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details