Vishay Precision Group Rcwpm-1100 37.4K 1% K M55342K10B37E4R Rs Vishay M55342K10B37E4RUL

Description
RCWPM-1100 37.4K 1% K M55342K10B37E4R RS
Description
RCWPM-1100 37.4K 1% K M55342K10B37E4R RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 37.4K 1% K M55342K10B37E4R Rs Vishay - 22P2371 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 37.4K 1% K M55342K10B37E4R Rs Vishay
22P2371
Rcwpm-1100 37.4K 1% K M55342K10B37E4R Rs Vishay 22P2371
RCWPM-1100 37.4K 1% K M55342K10B37E4R RS

RCWPM-1100 37.4K 1% K M55342K10B37E4R RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P2371
Product Name Rcwpm-1100 37.4K 1% K M55342K10B37E4R Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690305 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details