Vishay Intertechnology, Inc. Res Thin Film 1010 36 Ohm 5% 1/2W ¦100ppm/¦C 0.01% SMD Tray M55342K10B36J0RWB

Description
Res Thin Film 1010 36 Ohm 5% 1/2W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote
Description
Res Thin Film 1010 36 Ohm 5% 1/2W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1010 36 Ohm 5% 1/2W ¦100ppm/¦C 0.01% SMD Tray - M55342K10B36J0RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1010 36 Ohm 5% 1/2W ¦100ppm/¦C 0.01% SMD Tray
M55342K10B36J0RWB
Res Thin Film 1010 36 Ohm 5% 1/2W ¦100ppm/¦C 0.01% SMD Tray M55342K10B36J0RWB
Res Thin Film 1010 36 Ohm 5% 1/2W ¦100ppm/¦C 0.01% SMD Tray

Res Thin Film 1010 36 Ohm 5% 1/2W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K10B36J0RWB
Product Name Res Thin Film 1010 36 Ohm 5% 1/2W ¦100ppm/¦C 0.01% SMD Tray
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details