Vishay Precision Group Rcwpm-1100 36.5 1% K M55342K10B36D5S Tsl Vishay M55342K10B36D5SWL

Description
RCWPM-1100 36.5 1% K M55342K10B36D5S TSL
Description
RCWPM-1100 36.5 1% K M55342K10B36D5S TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 36.5 1% K M55342K10B36D5S Tsl Vishay - 22P2332 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 36.5 1% K M55342K10B36D5S Tsl Vishay
22P2332
Rcwpm-1100 36.5 1% K M55342K10B36D5S Tsl Vishay 22P2332
RCWPM-1100 36.5 1% K M55342K10B36D5S TSL

RCWPM-1100 36.5 1% K M55342K10B36D5S TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P2332
Product Name Rcwpm-1100 36.5 1% K M55342K10B36D5S Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1249311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers