Vishay Precision Group Rcwpm-1100 2.4K 2% K M55342K10B2H40R Rsl Vishay M55342K10B2H40RUL

Description
RCWPM-1100 2.4K 2% K M55342K10B2H40R RSL
Description
RCWPM-1100 2.4K 2% K M55342K10B2H40R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 2.4K 2% K M55342K10B2H40R Rsl Vishay - 22P1609 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 2.4K 2% K M55342K10B2H40R Rsl Vishay
22P1609
Rcwpm-1100 2.4K 2% K M55342K10B2H40R Rsl Vishay 22P1609
RCWPM-1100 2.4K 2% K M55342K10B2H40R RSL

RCWPM-1100 2.4K 2% K M55342K10B2H40R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P1609
Product Name Rcwpm-1100 2.4K 2% K M55342K10B2H40R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8200 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1311270 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R206JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details