Vishay Intertechnology, Inc. Res Thin Film 1010 2K Ohm 2% 1/2W ¦100ppm/¦C 0.01% SMD T/R M55342K10B2H00RS2

Description
Res Thin Film 1010 2K Ohm 2% 1/2W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 1010 2K Ohm 2% 1/2W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1010 2K Ohm 2% 1/2W ¦100ppm/¦C 0.01% SMD T/R - M55342K10B2H00RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1010 2K Ohm 2% 1/2W ¦100ppm/¦C 0.01% SMD T/R
M55342K10B2H00RS2
Res Thin Film 1010 2K Ohm 2% 1/2W ¦100ppm/¦C 0.01% SMD T/R M55342K10B2H00RS2
Res Thin Film 1010 2K Ohm 2% 1/2W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1010 2K Ohm 2% 1/2W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K10B2H00RS2
Product Name Res Thin Film 1010 2K Ohm 2% 1/2W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details