Vishay Precision Group Rcwpm-1100 2.94K 1% K M55342K10B2E94P Rs Vishay M55342K10B2E94PUL

Description
RCWPM-1100 2.94K 1% K M55342K10B2E94P RS
Description
RCWPM-1100 2.94K 1% K M55342K10B2E94P RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 2.94K 1% K M55342K10B2E94P Rs Vishay - 22P1591 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 2.94K 1% K M55342K10B2E94P Rs Vishay
22P1591
Rcwpm-1100 2.94K 1% K M55342K10B2E94P Rs Vishay 22P1591
RCWPM-1100 2.94K 1% K M55342K10B2E94P RS

RCWPM-1100 2.94K 1% K M55342K10B2E94P RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P1591
Product Name Rcwpm-1100 2.94K 1% K M55342K10B2E94P Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details