Vishay Precision Group Rcwpm-1100 20K 5% K M55342K10B20K0R Rsl Vishay M55342K10B20K0RUL

Description
RCWPM-1100 20K 5% K M55342K10B20K0R RSL
Description
RCWPM-1100 20K 5% K M55342K10B20K0R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 20K 5% K M55342K10B20K0R Rsl Vishay - 22P1661 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 20K 5% K M55342K10B20K0R Rsl Vishay
22P1661
Rcwpm-1100 20K 5% K M55342K10B20K0R Rsl Vishay 22P1661
RCWPM-1100 20K 5% K M55342K10B20K0R RSL

RCWPM-1100 20K 5% K M55342K10B20K0R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P1661
Product Name Rcwpm-1100 20K 5% K M55342K10B20K0R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/2CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details