Vishay Intertechnology, Inc. Res Thin Film 1010 1K Ohm 2% 1/2W ¦100ppm/¦C 1% SMD T/R M55342K10B1H00MTP

Description
Res Thin Film 1010 1K Ohm 2% 1/2W ¦100ppm/¦C 1% SMD T/R
Request a Quote
Description
Res Thin Film 1010 1K Ohm 2% 1/2W ¦100ppm/¦C 1% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1010 1K Ohm 2% 1/2W ¦100ppm/¦C 1% SMD T/R - M55342K10B1H00MTP - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1010 1K Ohm 2% 1/2W ¦100ppm/¦C 1% SMD T/R
M55342K10B1H00MTP
Res Thin Film 1010 1K Ohm 2% 1/2W ¦100ppm/¦C 1% SMD T/R M55342K10B1H00MTP
Res Thin Film 1010 1K Ohm 2% 1/2W ¦100ppm/¦C 1% SMD T/R

Res Thin Film 1010 1K Ohm 2% 1/2W ¦100ppm/¦C 1% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K10B1H00MTP
Product Name Res Thin Film 1010 1K Ohm 2% 1/2W ¦100ppm/¦C 1% SMD T/R
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details