Vishay Precision Group Rcwpm-1100 1M 1% K M55342K10B1F00S Tsl Vishay M55342K10B1F00SWL

Description
RCWPM-1100 1M 1% K M55342K10B1F00S TSL
Description
RCWPM-1100 1M 1% K M55342K10B1F00S TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 1M 1% K M55342K10B1F00S Tsl Vishay - 22P0812 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 1M 1% K M55342K10B1F00S Tsl Vishay
22P0812
Rcwpm-1100 1M 1% K M55342K10B1F00S Tsl Vishay 22P0812
RCWPM-1100 1M 1% K M55342K10B1F00S TSL

RCWPM-1100 1M 1% K M55342K10B1F00S TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P0812
Product Name Rcwpm-1100 1M 1% K M55342K10B1F00S Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details