Vishay Precision Group Rcwpm-1100 1.78K 1% K M55342K10B1E78R Ts Vishay M55342K10B1E78RWL

Description
RCWPM-1100 1.78K 1% K M55342K10B1E78R TS
Description
RCWPM-1100 1.78K 1% K M55342K10B1E78R TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 1.78K 1% K M55342K10B1E78R Ts Vishay - 22P0784 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 1.78K 1% K M55342K10B1E78R Ts Vishay
22P0784
Rcwpm-1100 1.78K 1% K M55342K10B1E78R Ts Vishay 22P0784
RCWPM-1100 1.78K 1% K M55342K10B1E78R TS

RCWPM-1100 1.78K 1% K M55342K10B1E78R TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P0784
Product Name Rcwpm-1100 1.78K 1% K M55342K10B1E78R Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details