Vishay Precision Group Rcwpm-1100 1.4K 1% K M55342K10B1E40S Tsl Vishay M55342K10B1E40SWL

Description
RCWPM-1100 1.4K 1% K M55342K10B1E40S TSL
Description
RCWPM-1100 1.4K 1% K M55342K10B1E40S TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 1.4K 1% K M55342K10B1E40S Tsl Vishay - 22P0738 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 1.4K 1% K M55342K10B1E40S Tsl Vishay
22P0738
Rcwpm-1100 1.4K 1% K M55342K10B1E40S Tsl Vishay 22P0738
RCWPM-1100 1.4K 1% K M55342K10B1E40S TSL

RCWPM-1100 1.4K 1% K M55342K10B1E40S TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P0738
Product Name Rcwpm-1100 1.4K 1% K M55342K10B1E40S Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722165 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details