Vishay Precision Group Rcwpm-1100 196K 1% K M55342K10B196Ep Rsl Vishay M55342K10B196EPUL

Description
RCWPM-1100 196K 1% K M55342K10B196EP RSL
Description
RCWPM-1100 196K 1% K M55342K10B196EP RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 196K 1% K M55342K10B196Ep Rsl Vishay - 22P1503 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 196K 1% K M55342K10B196Ep Rsl Vishay
22P1503
Rcwpm-1100 196K 1% K M55342K10B196Ep Rsl Vishay 22P1503
RCWPM-1100 196K 1% K M55342K10B196EP RSL

RCWPM-1100 196K 1% K M55342K10B196EP RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P1503
Product Name Rcwpm-1100 196K 1% K M55342K10B196Ep Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details