Vishay Precision Group Rcwpm-1100 137K 1% K M55342K10B137Ep Tsl Vishay M55342K10B137EPWL

Description
RCWPM-1100 137K 1% K M55342K10B137EP TSL
Description
RCWPM-1100 137K 1% K M55342K10B137EP TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 137K 1% K M55342K10B137Ep Tsl Vishay - 22P1192 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 137K 1% K M55342K10B137Ep Tsl Vishay
22P1192
Rcwpm-1100 137K 1% K M55342K10B137Ep Tsl Vishay 22P1192
RCWPM-1100 137K 1% K M55342K10B137EP TSL

RCWPM-1100 137K 1% K M55342K10B137EP TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P1192
Product Name Rcwpm-1100 137K 1% K M55342K10B137Ep Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details