Vishay Precision Group Rcwpm-1100 130K 1% K M55342K10B130Es Tsl Vishay M55342K10B130ESWL

Description
RCWPM-1100 130K 1% K M55342K10B130ES TSL
Description
RCWPM-1100 130K 1% K M55342K10B130ES TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 130K 1% K M55342K10B130Es Tsl Vishay - 22P1174 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 130K 1% K M55342K10B130Es Tsl Vishay
22P1174
Rcwpm-1100 130K 1% K M55342K10B130Es Tsl Vishay 22P1174
RCWPM-1100 130K 1% K M55342K10B130ES TSL

RCWPM-1100 130K 1% K M55342K10B130ES TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P1174
Product Name Rcwpm-1100 130K 1% K M55342K10B130Es Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details