Vishay Precision Group Rcwpm-1100 127K 1% K M55342K10B127Er Rsl Vishay M55342K10B127ERUL

Description
RCWPM-1100 127K 1% K M55342K10B127ER RSL
Description
RCWPM-1100 127K 1% K M55342K10B127ER RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 127K 1% K M55342K10B127Er Rsl Vishay - 22P1137 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 127K 1% K M55342K10B127Er Rsl Vishay
22P1137
Rcwpm-1100 127K 1% K M55342K10B127Er Rsl Vishay 22P1137
RCWPM-1100 127K 1% K M55342K10B127ER RSL

RCWPM-1100 127K 1% K M55342K10B127ER RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P1137
Product Name Rcwpm-1100 127K 1% K M55342K10B127Er Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details