Vishay Precision Group Rcwpm-1100 11.5K 1% K M55342K10B11E5R Rs Vishay M55342K10B11E5RUL

Description
RCWPM-1100 11.5K 1% K M55342K10B11E5R RS
Description
RCWPM-1100 11.5K 1% K M55342K10B11E5R RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 11.5K 1% K M55342K10B11E5R Rs Vishay - 22P1019 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 11.5K 1% K M55342K10B11E5R Rs Vishay
22P1019
Rcwpm-1100 11.5K 1% K M55342K10B11E5R Rs Vishay 22P1019
RCWPM-1100 11.5K 1% K M55342K10B11E5R RS

RCWPM-1100 11.5K 1% K M55342K10B11E5R RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P1019
Product Name Rcwpm-1100 11.5K 1% K M55342K10B11E5R Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details