Vishay Intertechnology, Inc. Res Thin Film 1010 10K Ohm 5% 1/2W ¦100ppm/¦C 0.01% SMD T/R M55342K10B10K0RS2

Description
Res Thin Film 1010 10K Ohm 5% 1/2W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 1010 10K Ohm 5% 1/2W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1010 10K Ohm 5% 1/2W ¦100ppm/¦C 0.01% SMD T/R - M55342K10B10K0RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1010 10K Ohm 5% 1/2W ¦100ppm/¦C 0.01% SMD T/R
M55342K10B10K0RS2
Res Thin Film 1010 10K Ohm 5% 1/2W ¦100ppm/¦C 0.01% SMD T/R M55342K10B10K0RS2
Res Thin Film 1010 10K Ohm 5% 1/2W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1010 10K Ohm 5% 1/2W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K10B10K0RS2
Product Name Res Thin Film 1010 10K Ohm 5% 1/2W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers