Vishay Precision Group Rcwpm-1100 10K 2% K M55342K10B10H0P Tsl Vishay M55342K10B10H0PWL

Description
RCWPM-1100 10K 2% K M55342K10B10H0P TSL
Description
RCWPM-1100 10K 2% K M55342K10B10H0P TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 10K 2% K M55342K10B10H0P Tsl Vishay - 22P0920 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 10K 2% K M55342K10B10H0P Tsl Vishay
22P0920
Rcwpm-1100 10K 2% K M55342K10B10H0P Tsl Vishay 22P0920
RCWPM-1100 10K 2% K M55342K10B10H0P TSL

RCWPM-1100 10K 2% K M55342K10B10H0P TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P0920
Product Name Rcwpm-1100 10K 2% K M55342K10B10H0P Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details