Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K10B10E0RS2

Description
RCWPM-1100 10K 1% K M55342K10B10
Request a Quote Datasheet
Description
RCWPM-1100 10K 1% K M55342K10B10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-M55342K10B10E0RS2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K10B10E0RS2TR-ND
Chip Resistor - Surface Mount 541-M55342K10B10E0RS2TR-ND
RCWPM-1100 10K 1% K M55342K10B10

RCWPM-1100 10K 1% K M55342K10B10

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K10B10E0RS2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K10B10E0RS2DKR-ND
Chip Resistor - Surface Mount 541-M55342K10B10E0RS2DKR-ND
RCWPM-1100 10K 1% K M55342K10B10

RCWPM-1100 10K 1% K M55342K10B10

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K10B10E0RS2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K10B10E0RS2CT-ND
Chip Resistor - Surface Mount 541-M55342K10B10E0RS2CT-ND
RCWPM-1100 10K 1% K M55342K10B10

RCWPM-1100 10K 1% K M55342K10B10

Buy Now Datasheet
Res Thick Film 1010 10K Ohm 1% 1/2W ¦100ppm/¦C 0.01% SMD T/R - M55342K10B10E0RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1010 10K Ohm 1% 1/2W ¦100ppm/¦C 0.01% SMD T/R
M55342K10B10E0RS2
Res Thick Film 1010 10K Ohm 1% 1/2W ¦100ppm/¦C 0.01% SMD T/R M55342K10B10E0RS2
Res Thick Film 1010 10K Ohm 1% 1/2W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 1010 10K Ohm 1% 1/2W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-M55342K10B10E0RS2TR-ND M55342K10B10E0RS2
Product Name Chip Resistor - Surface Mount Res Thick Film 1010 10K Ohm 1% 1/2W ¦100ppm/¦C 0.01% SMD T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Surface Mount Resistors - 1-2176772-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers