Vishay Precision Group Rcwpm-2512 806 1% K M55342K09B806Dr Rsl Vishay M55342K09B806DRUL

Description
RCWPM-2512 806 1% K M55342K09B806DR RSL
Description
RCWPM-2512 806 1% K M55342K09B806DR RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 806 1% K M55342K09B806Dr Rsl Vishay - 22P0483 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 806 1% K M55342K09B806Dr Rsl Vishay
22P0483
Rcwpm-2512 806 1% K M55342K09B806Dr Rsl Vishay 22P0483
RCWPM-2512 806 1% K M55342K09B806DR RSL

RCWPM-2512 806 1% K M55342K09B806DR RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P0483
Product Name Rcwpm-2512 806 1% K M55342K09B806Dr Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details