Vishay Precision Group Res Thin Film 2512 6.81K Ohm 1% 1W ¦100ppm/¦C 1% SMD T/R M55342K09B6E81MS6

Description
Res Thin Film 2512 6.81K Ohm 1% 1W ¦100ppm/¦C 1% SMD T/R
Request a Quote
Description
Res Thin Film 2512 6.81K Ohm 1% 1W ¦100ppm/¦C 1% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 2512 6.81K Ohm 1% 1W ¦100ppm/¦C 1% SMD T/R - M55342K09B6E81MS6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2512 6.81K Ohm 1% 1W ¦100ppm/¦C 1% SMD T/R
M55342K09B6E81MS6
Res Thin Film 2512 6.81K Ohm 1% 1W ¦100ppm/¦C 1% SMD T/R M55342K09B6E81MS6
Res Thin Film 2512 6.81K Ohm 1% 1W ¦100ppm/¦C 1% SMD T/R

Res Thin Film 2512 6.81K Ohm 1% 1W ¦100ppm/¦C 1% SMD T/R

Supplier's Site
Resistor,thick Film,6.81Kohms,200Wv,1+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay - 59C5859 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,6.81Kohms,200Wv,1+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay
59C5859
Resistor,thick Film,6.81Kohms,200Wv,1+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay 59C5859
Resistor,Thick Film,6.81KOhms,200WV ,1+/-% Tol,100ppm-TC,2512-C ase,RM-MilStyle

Resistor,Thick Film,6.81KOhms,200WV,1+/-% Tol,100ppm-TC,2512-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K09B6E81MS6 59C5859
Product Name Res Thin Film 2512 6.81K Ohm 1% 1W ¦100ppm/¦C 1% SMD T/R Resistor,thick Film,6.81Kohms,200Wv,1+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260433 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details