Vishay Intertechnology, Inc. Res Thick Film 2512 665 Ohm 1% 1W ¦100ppm/¦C 0.001% SMD Tray M55342K09B665DSWB

Description
Res Thick Film 2512 665 Ohm 1% 1W ¦100ppm/¦C 0.001% SMD Tray
Request a Quote
Description
Res Thick Film 2512 665 Ohm 1% 1W ¦100ppm/¦C 0.001% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2512 665 Ohm 1% 1W ¦100ppm/¦C 0.001% SMD Tray - M55342K09B665DSWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2512 665 Ohm 1% 1W ¦100ppm/¦C 0.001% SMD Tray
M55342K09B665DSWB
Res Thick Film 2512 665 Ohm 1% 1W ¦100ppm/¦C 0.001% SMD Tray M55342K09B665DSWB
Res Thick Film 2512 665 Ohm 1% 1W ¦100ppm/¦C 0.001% SMD Tray

Res Thick Film 2512 665 Ohm 1% 1W ¦100ppm/¦C 0.001% SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K09B665DSWB
Product Name Res Thick Film 2512 665 Ohm 1% 1W ¦100ppm/¦C 0.001% SMD Tray
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers