Vishay Precision Group Rcwpm-2512 619K 1% K M55342K09B619Er Tsl Vishay M55342K09B619ERWL

Description
RCWPM-2512 619K 1% K M55342K09B619ER TSL
Description
RCWPM-2512 619K 1% K M55342K09B619ER TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 619K 1% K M55342K09B619Er Tsl Vishay - 22P0150 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 619K 1% K M55342K09B619Er Tsl Vishay
22P0150
Rcwpm-2512 619K 1% K M55342K09B619Er Tsl Vishay 22P0150
RCWPM-2512 619K 1% K M55342K09B619ER TSL

RCWPM-2512 619K 1% K M55342K09B619ER TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P0150
Product Name Rcwpm-2512 619K 1% K M55342K09B619Er Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details