Vishay Precision Group Res Thin Film 2512 5.11K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD M55342K09B5E11RSU

Description
Res Thin Film 2512 5.11K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD
Request a Quote
Description
Res Thin Film 2512 5.11K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 2512 5.11K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD - M55342K09B5E11RSU - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2512 5.11K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD
M55342K09B5E11RSU
Res Thin Film 2512 5.11K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD M55342K09B5E11RSU
Res Thin Film 2512 5.11K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD

Res Thin Film 2512 5.11K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD

Supplier's Site
M55342 100 Ppm 09 Case Size 5.11 Kohm 0.01% Vishay - 59C5707 - Newark, An Avnet Company
Chicago, IL, United States
M55342 100 Ppm 09 Case Size 5.11 Kohm 0.01% Vishay
59C5707
M55342 100 Ppm 09 Case Size 5.11 Kohm 0.01% Vishay 59C5707
M55342 100 ppm 09 Case Size 5.11 kOhm 0.01%

M55342 100 ppm 09 Case Size 5.11 kOhm 0.01%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K09B5E11RSU 59C5707
Product Name Res Thin Film 2512 5.11K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD M55342 100 Ppm 09 Case Size 5.11 Kohm 0.01% Vishay
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details