Vishay Intertechnology, Inc. Res Thick Film 2512 5.62 Ohm 1% 1W ¦100ppm/¦C SMD Tray M55342K09B5D62TWBT

Description
Res Thick Film 2512 5.62 Ohm 1% 1W ¦100ppm/¦C SMD Tray
Request a Quote
Description
Res Thick Film 2512 5.62 Ohm 1% 1W ¦100ppm/¦C SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2512 5.62 Ohm 1% 1W ¦100ppm/¦C SMD Tray - M55342K09B5D62TWBT - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2512 5.62 Ohm 1% 1W ¦100ppm/¦C SMD Tray
M55342K09B5D62TWBT
Res Thick Film 2512 5.62 Ohm 1% 1W ¦100ppm/¦C SMD Tray M55342K09B5D62TWBT
Res Thick Film 2512 5.62 Ohm 1% 1W ¦100ppm/¦C SMD Tray

Res Thick Film 2512 5.62 Ohm 1% 1W ¦100ppm/¦C SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K09B5D62TWBT
Product Name Res Thick Film 2512 5.62 Ohm 1% 1W ¦100ppm/¦C SMD Tray
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1468302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers