Vishay Precision Group Res Thin Film 2512 590 Ohm 1% 1W ¦100ppm/¦C 0.1% SMD T/R M55342K09B590DPS6

Description
Res Thin Film 2512 590 Ohm 1% 1W ¦100ppm/¦C 0.1% SMD T/R
Request a Quote
Description
Res Thin Film 2512 590 Ohm 1% 1W ¦100ppm/¦C 0.1% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 2512 590 Ohm 1% 1W ¦100ppm/¦C 0.1% SMD T/R - M55342K09B590DPS6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2512 590 Ohm 1% 1W ¦100ppm/¦C 0.1% SMD T/R
M55342K09B590DPS6
Res Thin Film 2512 590 Ohm 1% 1W ¦100ppm/¦C 0.1% SMD T/R M55342K09B590DPS6
Res Thin Film 2512 590 Ohm 1% 1W ¦100ppm/¦C 0.1% SMD T/R

Res Thin Film 2512 590 Ohm 1% 1W ¦100ppm/¦C 0.1% SMD T/R

Supplier's Site
Resistor,thick Film,590Ohms,200Wv,1+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay - 59C5841 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,590Ohms,200Wv,1+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay
59C5841
Resistor,thick Film,590Ohms,200Wv,1+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay 59C5841
Resistor,Thick Film,590Ohms,200WV,1 +/-% Tol,100ppm-TC,2512-C ase,RM-MilStyle

Resistor,Thick Film,590Ohms,200WV,1+/-% Tol,100ppm-TC,2512-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K09B590DPS6 59C5841
Product Name Res Thin Film 2512 590 Ohm 1% 1W ¦100ppm/¦C 0.1% SMD T/R Resistor,thick Film,590Ohms,200Wv,1+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512
Tolerance 1 to 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers