Vishay Intertechnology, Inc. Res Thick Film 2512 57.6K Ohm 1% 1W ¦100ppm/¦C SMD Tray M55342K09B57E6TWBT

Description
Res Thick Film 2512 57.6K Ohm 1% 1W ¦100ppm/¦C SMD Tray
Request a Quote
Description
Res Thick Film 2512 57.6K Ohm 1% 1W ¦100ppm/¦C SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2512 57.6K Ohm 1% 1W ¦100ppm/¦C SMD Tray - M55342K09B57E6TWBT - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2512 57.6K Ohm 1% 1W ¦100ppm/¦C SMD Tray
M55342K09B57E6TWBT
Res Thick Film 2512 57.6K Ohm 1% 1W ¦100ppm/¦C SMD Tray M55342K09B57E6TWBT
Res Thick Film 2512 57.6K Ohm 1% 1W ¦100ppm/¦C SMD Tray

Res Thick Film 2512 57.6K Ohm 1% 1W ¦100ppm/¦C SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K09B57E6TWBT
Product Name Res Thick Film 2512 57.6K Ohm 1% 1W ¦100ppm/¦C SMD Tray
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details