Vishay Precision Group Rcwpm-2512 562 1% K M55342K09B562Dr Rsl Vishay M55342K09B562DRUL

Description
RCWPM-2512 562 1% K M55342K09B562DR RSL
Description
RCWPM-2512 562 1% K M55342K09B562DR RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 562 1% K M55342K09B562Dr Rsl Vishay - 22P0013 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 562 1% K M55342K09B562Dr Rsl Vishay
22P0013
Rcwpm-2512 562 1% K M55342K09B562Dr Rsl Vishay 22P0013
RCWPM-2512 562 1% K M55342K09B562DR RSL

RCWPM-2512 562 1% K M55342K09B562DR RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P0013
Product Name Rcwpm-2512 562 1% K M55342K09B562Dr Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311283 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details