Vishay Intertechnology, Inc. RES 4.99K OHM 1W 0.1% 2512 M55342K09B4B99RWS

Description
RES 4.99Kohm 1W 0.1% 2512
Request a Quote Datasheet
Description
RES 4.99Kohm 1W 0.1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99K OHM 1W 0.1% 2512 - M55342K09B4B99RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 1W 0.1% 2512
M55342K09B4B99RWS
RES 4.99K OHM 1W 0.1% 2512 M55342K09B4B99RWS
RES 4.99Kohm 1W 0.1% 2512

RES 4.99Kohm 1W 0.1% 2512

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K09B4B99RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K09B4B99RWS-ND
Chip Resistor - Surface Mount 764-M55342K09B4B99RWS-ND
4.99 kOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

4.99 kOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K09B4B99RWS 764-M55342K09B4B99RWS-ND
Product Name RES 4.99K OHM 1W 0.1% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 4990 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details