Vishay Precision Group Rcwpm-2512 47.5K 1% K M55342K09B47E5S Rs Vishay M55342K09B47E5SUL

Description
RCWPM-2512 47.5K 1% K M55342K09B47E5S RS
Description
RCWPM-2512 47.5K 1% K M55342K09B47E5S RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 47.5K 1% K M55342K09B47E5S Rs Vishay - 21P9718 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 47.5K 1% K M55342K09B47E5S Rs Vishay
21P9718
Rcwpm-2512 47.5K 1% K M55342K09B47E5S Rs Vishay 21P9718
RCWPM-2512 47.5K 1% K M55342K09B47E5S RS

RCWPM-2512 47.5K 1% K M55342K09B47E5S RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P9718
Product Name Rcwpm-2512 47.5K 1% K M55342K09B47E5S Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details