Vishay Precision Group Rcwpm-2512 432K 1% K M55342K09B432Es Rsl Vishay M55342K09B432ESUL

Description
RCWPM-2512 432K 1% K M55342K09B432ES RSL
Description
RCWPM-2512 432K 1% K M55342K09B432ES RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 432K 1% K M55342K09B432Es Rsl Vishay - 21P9660 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 432K 1% K M55342K09B432Es Rsl Vishay
21P9660
Rcwpm-2512 432K 1% K M55342K09B432Es Rsl Vishay 21P9660
RCWPM-2512 432K 1% K M55342K09B432ES RSL

RCWPM-2512 432K 1% K M55342K09B432ES RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P9660
Product Name Rcwpm-2512 432K 1% K M55342K09B432Es Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details