Vishay Precision Group Rcwpm-2512 430 2% K M55342K09B430Gr Tsl Vishay M55342K09B430GRWL

Description
RCWPM-2512 430 2% K M55342K09B430GR TSL
Description
RCWPM-2512 430 2% K M55342K09B430GR TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 430 2% K M55342K09B430Gr Tsl Vishay - 21P9649 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 430 2% K M55342K09B430Gr Tsl Vishay
21P9649
Rcwpm-2512 430 2% K M55342K09B430Gr Tsl Vishay 21P9649
RCWPM-2512 430 2% K M55342K09B430GR TSL

RCWPM-2512 430 2% K M55342K09B430GR TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P9649
Product Name Rcwpm-2512 430 2% K M55342K09B430Gr Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details