Vishay Intertechnology, Inc. RES 40.2 OHM 1W 1% 2512 M55342K09B40D2RWSV

Description
RES 40.2ohm 1W 1% 2512
Request a Quote Datasheet
Description
RES 40.2ohm 1W 1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2 OHM 1W 1% 2512 - M55342K09B40D2RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 1W 1% 2512
M55342K09B40D2RWSV
RES 40.2 OHM 1W 1% 2512 M55342K09B40D2RWSV
RES 40.2ohm 1W 1% 2512

RES 40.2ohm 1W 1% 2512

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K09B40D2RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K09B40D2RWSV-ND
Chip Resistor - Surface Mount 764-M55342K09B40D2RWSV-ND
40.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

40.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K09B40D2RWSV 764-M55342K09B40D2RWSV-ND
Product Name RES 40.2 OHM 1W 1% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 40.2 ohms 40.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1469500 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details