Vishay Intertechnology, Inc. RES 3.83K OHM 1W 1% 2512 M55342K09B3E83RWSV

Description
RES 3.83Kohm 1W 1% 2512
Request a Quote Datasheet
Description
RES 3.83Kohm 1W 1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.83K OHM 1W 1% 2512 - M55342K09B3E83RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83K OHM 1W 1% 2512
M55342K09B3E83RWSV
RES 3.83K OHM 1W 1% 2512 M55342K09B3E83RWSV
RES 3.83Kohm 1W 1% 2512

RES 3.83Kohm 1W 1% 2512

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K09B3E83RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K09B3E83RWSV-ND
Chip Resistor - Surface Mount 764-M55342K09B3E83RWSV-ND
3.83 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

3.83 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K09B3E83RWSV 764-M55342K09B3E83RWSV-ND
Product Name RES 3.83K OHM 1W 1% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 3830 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567509 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details